Pulse Electronics Corporation Inductors PA4546.472NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4546.472NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

Supplier's Site Datasheet
Fixed Inductors - 553-4056-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4056-1-ND
Fixed Inductors 553-4056-1-ND
4.7µH Unshielded Molded Inductor 2A 145mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 2A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4056-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4056-6-ND
Fixed Inductors 553-4056-6-ND
4.7µH Unshielded Molded Inductor 2A 145mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 2A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4056-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4056-2-ND
Fixed Inductors 553-4056-2-ND
4.7µH Unshielded Molded Inductor 2A 145mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 2A 145mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9453 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9453
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9453
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.145ohm; Product Length:4.45mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.145ohm; Product Length:4.45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9452 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9452
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9452
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.145ohm; Product Length:4.45mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:PA4546.XXXNLT Series; DC Resistance Max:0.145ohm; Product Length:4.45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4546.472NLT 553-4056-1-ND 62AC9453
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 2 microH 4.7 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469817 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers