Pulse Electronics Corporation Inductors PA5005.222NLT

Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5005.222NLT
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4102-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4102-6-ND
Fixed Inductors 553-4102-6-ND
2.2µH Shielded Molded Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4102-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4102-2-ND
Fixed Inductors 553-4102-2-ND
2.2µH Shielded Molded Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4102-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4102-1-ND
Fixed Inductors 553-4102-1-ND
2.2µH Shielded Molded Inductor 13A 8.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 13A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics - 62AC9555 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
62AC9555
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics 62AC9555
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0085ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0085ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics - 62AC9554 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
62AC9554
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics 62AC9554
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0085ohm; Product Length:6.6mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0085ohm; Product Length:6.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5005.222NLT 553-4102-6-ND 62AC9555
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - 0402DF-181XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers