Pulse Electronics Corporation Inductors PA5002.331NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5002.331NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4073-1-ND
Fixed Inductors 553-4073-1-ND
330nH Shielded Molded Inductor 14.4A 7mOhm Max Nonstandard

330nH Shielded Molded Inductor 14.4A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4073-6-ND
Fixed Inductors 553-4073-6-ND
330nH Shielded Molded Inductor 14.4A 7mOhm Max Nonstandard

330nH Shielded Molded Inductor 14.4A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4073-2-ND
Fixed Inductors 553-4073-2-ND
330nH Shielded Molded Inductor 14.4A 7mOhm Max Nonstandard

330nH Shielded Molded Inductor 14.4A 7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics - 62AC9502 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics
62AC9502
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics 62AC9502
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.007ohm; Product Length:5.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.007ohm; Product Length:5.5mmRoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics - 62AC9503 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics
62AC9503
Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics 62AC9503
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.007ohm; Product Length:5.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):14.4A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.007ohm; Product Length:5.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5002.331NLT 553-4073-1-ND 62AC9502
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.3300 microH 0.3300 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers