Pulse Electronics Corporation Fixed Inductors PA5175.103NLT

Description
10µH Unshielded Inductor 5A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 5A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA5175.103NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5175.103NLTCT-ND
Fixed Inductors 553-PA5175.103NLTCT-ND
10µH Unshielded Inductor 5A 43mOhm Max Nonstandard

10µH Unshielded Inductor 5A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5175.103NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Inductor 5A 43mOhm Max Nonstandard

10µH Unshielded Inductor 5A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5175.103NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5175.103NLTTR-ND
Fixed Inductors 553-PA5175.103NLTTR-ND
10µH Unshielded Inductor 5A 43mOhm Max Nonstandard

10µH Unshielded Inductor 5A 43mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 5.4A; Inductance Pulse Electronics - 51AK3043 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 5.4A; Inductance Pulse Electronics
51AK3043
Power Inductor, 10Uh, Shielded, 5.4A; Inductance Pulse Electronics 51AK3043
POWER INDUCTOR, 10UH, SHIELDED, 5.4A; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.4A; Product Range:PA5175XXXNLT Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 5.4A; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):5.4A; Product Range:PA5175XXXNLT Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 10Uh, Shielded, 5.4A; Inductance Pulse Electronics - 51AK3044 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 5.4A; Inductance Pulse Electronics
51AK3044
Power Inductor, 10Uh, Shielded, 5.4A; Inductance Pulse Electronics 51AK3044
POWER INDUCTOR, 10UH, SHIELDED, 5.4A; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.4A; Product Range:PA5175XXXNLT Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 5.4A; Inductance:10µH; RMS Current (Irms):5A; Inductor Construction:Shielded; Saturation Current (Isat):5.4A; Product Range:PA5175XXXNLT Series; DC Resistance Max:0.043ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PA5175.103NLTCT-ND 51AK3043
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 5.4A; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0430 ohms 0.0430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers