Pulse Electronics Corporation Inductors PA4390.101HLT

Description
PA4390 SMT Power Bead Inductor Series, up to 100A
Request a Quote Datasheet
Description
PA4390 SMT Power Bead Inductor Series, up to 100A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4390.101HLT
PA4390 SMT Power Bead Inductor Series, up to 100A

PA4390 SMT Power Bead Inductor Series, up to 100A

Supplier's Site Datasheet
Fixed Inductors - PA4390.101HLT - 1167538-PA4390.101HLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PA4390.101HLT
1167538-PA4390.101HLT
Fixed Inductors - PA4390.101HLT 1167538-PA4390.101HLT
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1167538-PA4390.101HL T Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167538-PA4390.101HLT
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
100A Inductor and Choke - 71-PA4390.101HLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100A Inductor and Choke
71-PA4390.101HLT
100A Inductor and Choke 71-PA4390.101HLT
PA4390 SMT Power Bead Inductor Series, up to 100A Product overview: PA4390.101HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4390.101HLT can be used for catalog matching and distributor lookup.

PA4390 SMT Power Bead Inductor Series, up to 100A Product overview: PA4390.101HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4390.101HLT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4390.101HLT 1167538-PA4390.101HLT 71-PA4390.101HLT
Product Name Inductors Fixed Inductors - PA4390.101HLT 100A Inductor and Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers