Pulse Electronics Corporation Inductors PA4344.332ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - PA4344.332ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4344.332ANLT-ND
Fixed Inductors PA4344.332ANLT-ND
3.3µH Shielded Molded Inductor 30A 3.3mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 30A 3.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.332ANLT PA4344.332ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 3.3 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567703 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details