Pulse Electronics Corporation Inductors PA4343.561NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.561NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3462-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3462-2-ND
Fixed Inductors 553-3462-2-ND
560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3462-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3462-1-ND
Fixed Inductors 553-3462-1-ND
560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3462-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3462-6-ND
Fixed Inductors 553-3462-6-ND
560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

560nH Shielded Molded Inductor 37A 1.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 560Nh, 37A; Inductance Pulse Electronics - 61AC6004 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 560Nh, 37A; Inductance Pulse Electronics
61AC6004
Inductor, Shielded, Aec-Q200, 560Nh, 37A; Inductance Pulse Electronics 61AC6004
INDUCTOR, SHIELDED, AEC-Q200, 560NH, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.0012ohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 560NH, 37A; Inductance:560nH; RMS Current (Irms):37A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.0012ohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.561NLT 553-3462-2-ND 61AC6004
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 560Nh, 37A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.5600 microH 0.5600 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details