Pulse Electronics Corporation Inductors PA4344.103NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.103NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3010-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3010-1-ND
Fixed Inductors 553-3010-1-ND
10µH Shielded Molded Inductor 16.5A 13mOhm Max Nonstandard

10µH Shielded Molded Inductor 16.5A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3010-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3010-2-ND
Fixed Inductors 553-3010-2-ND
10µH Shielded Molded Inductor 16.5A 13mOhm Max Nonstandard

10µH Shielded Molded Inductor 16.5A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3010-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3010-6-ND
Fixed Inductors 553-3010-6-ND
10µH Shielded Molded Inductor 16.5A 13mOhm Max Nonstandard

10µH Shielded Molded Inductor 16.5A 13mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.103NLT 553-3010-1-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details