Pulse Electronics Corporation Inductors PA4344.104NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.104NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
SMD 100UH 5.3A 118MOHM Inductor and Choke - 71-PA4344.104NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 5.3A 118MOHM Inductor and Choke
71-PA4344.104NLT
SMD 100UH 5.3A 118MOHM Inductor and Choke 71-PA4344.104NLT
FIXED IND 100UH 5.3A 118MOHM SMD Product overview: PA4344.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 5.3A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 5.3A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4344.104NLT can be used for catalog matching and distributor lookup.

FIXED IND 100UH 5.3A 118MOHM SMD Product overview: PA4344.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 5.3A, 118MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 5.3A, 118MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4344.104NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-3011-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3011-6-ND
Fixed Inductors 553-3011-6-ND
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3011-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3011-2-ND
Fixed Inductors 553-3011-2-ND
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3011-1-ND
Fixed Inductors 553-3011-1-ND
100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

100µH Shielded Molded Inductor 5.3A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4344.104NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4344.104NLT
Fixed Inductors PA4344.104NLT
FIXED IND 100UH 5.3A 118MOHM SMD

FIXED IND 100UH 5.3A 118MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.104NLT 71-PA4344.104NLT 553-3011-6-ND PA4344.104NLT
Product Name Inductors SMD 100UH 5.3A 118MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Application Power Choke
Inductance Range 100 microH 100 microH 100 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Common Mode Chokes - 486-3132-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers