Pulse Electronics Corporation Inductors PA4344.333NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.333NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3474-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3474-6-ND
Fixed Inductors 553-3474-6-ND
33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3474-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3474-1-ND
Fixed Inductors 553-3474-1-ND
33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3474-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3474-2-ND
Fixed Inductors 553-3474-2-ND
33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

33µH Shielded Molded Inductor 10.7A 44mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 33Uh, 10.7A; Inductance Pulse Electronics - 61AC6022 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 33Uh, 10.7A; Inductance Pulse Electronics
61AC6022
Inductor, Shld, Aec-Q200, 33Uh, 10.7A; Inductance Pulse Electronics 61AC6022
INDUCTOR, SHLD, AEC-Q200, 33UH, 10.7A; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielde d; Saturation Current (Isat):15A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.044ohm; Product Length:17.7mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 33UH, 10.7A; Inductance:33µH; RMS Current (Irms):10.7A; Inductor Construction:Shielded; Saturation Current (Isat):15A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.044ohm; Product Length:17.7mm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - PA4344.333NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4344.333NLT
Fixed Inductors PA4344.333NLT
FIXED IND 33UH 10.7A 44 MOHM SMD

FIXED IND 33UH 10.7A 44 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.333NLT 553-3474-6-ND 61AC6022 PA4344.333NLT
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 33Uh, 10.7A; Inductance Pulse Electronics Fixed Inductors
Application Power Choke
Inductance Range 33 microH 33 microH 33 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers