Pulse Electronics Corporation Inductors PA5003.182NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5003.182NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4087-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4087-6-ND
Fixed Inductors 553-4087-6-ND
1.8µH Shielded Molded Inductor 10.1A 12.7mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 10.1A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4087-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4087-1-ND
Fixed Inductors 553-4087-1-ND
1.8µH Shielded Molded Inductor 10.1A 12.7mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 10.1A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4087-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4087-2-ND
Fixed Inductors 553-4087-2-ND
1.8µH Shielded Molded Inductor 10.1A 12.7mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 10.1A 12.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics - 62AC9516 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics
62AC9516
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics 62AC9516
INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):10.1A; Inductor Construction:Shielde d; Saturation Current (Isat):12.3A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Width:5.3mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):10.1A; Inductor Construction:Shielded; Saturation Current (Isat):12.3A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Width:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics - 62AC9517 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics
62AC9517
Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics 62AC9517
INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):10.1A; Inductor Construction:Shielde d; Saturation Current (Isat):12.3A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Width:5.3mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.8UH, 20%; Inductance:1.8µH; RMS Current (Irms):10.1A; Inductor Construction:Shielded; Saturation Current (Isat):12.3A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Width:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5003.182NLT 553-4087-6-ND 62AC9516
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1.8Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 1.8 microH 1.8 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-15N 0302CS-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers