Pulse Electronics Corporation Fixed Inductors PA4548.472NLT

Description
4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3984-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3984-6-ND
Fixed Inductors 553-3984-6-ND
4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3984-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3984-1-ND
Fixed Inductors 553-3984-1-ND
4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3984-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3984-2-ND
Fixed Inductors 553-3984-2-ND
4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 4.6A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9481 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9481
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9481
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.05ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.05ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9480 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9480
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9480
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.05ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.05ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3984-6-ND 62AC9481
Product Name Fixed Inductors Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details