Pulse Electronics Corporation Inductors PA4349.104ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4349.104ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 11A 40mOhm Max Nonstandard

100µH Shielded Molded Inductor 11A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4349.104ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 11A 40mOhm Max Nonstandard

100µH Shielded Molded Inductor 11A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4349.104ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 11A 40mOhm Max Nonstandard

100µH Shielded Molded Inductor 11A 40mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 100Uh, Shielded, 7.5A; Inductance Pulse Electronics - 51AK3035 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 7.5A; Inductance Pulse Electronics
51AK3035
Power Inductor, 100Uh, Shielded, 7.5A; Inductance Pulse Electronics 51AK3035
POWER INDUCTOR, 100UH, SHIELDED, 7.5A; Inductance:100µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:PA4349XXXANLT Series; DC Resistance Max:0.04ohm; Product Length:23.5mm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, SHIELDED, 7.5A; Inductance:100µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:PA4349XXXANLT Series; DC Resistance Max:0.04ohm; Product Length:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 100Uh, Shielded, 7.5A; Inductance Pulse Electronics - 51AK3036 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, Shielded, 7.5A; Inductance Pulse Electronics
51AK3036
Power Inductor, 100Uh, Shielded, 7.5A; Inductance Pulse Electronics 51AK3036
POWER INDUCTOR, 100UH, SHIELDED, 7.5A; Inductance:100µH; RMS Current (Irms):9.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7.5A; Product Range:PA4349XXXANLT Series; DC Resistance Max:0.04ohm; Product Length:23.5mm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, SHIELDED, 7.5A; Inductance:100µH; RMS Current (Irms):9.5A; Inductor Construction:Shielded; Saturation Current (Isat):7.5A; Product Range:PA4349XXXANLT Series; DC Resistance Max:0.04ohm; Product Length:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.104ANLT 553-PA4349.104ANLTDKR-ND 51AK3035
Product Name Inductors Fixed Inductors Power Inductor, 100Uh, Shielded, 7.5A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 100 microH 100 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers