Pulse Electronics Corporation Inductors PA4346.103ANLT

Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

Supplier's Site Datasheet
Fixed Inductors - 553-4043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4043-2-ND
Fixed Inductors 553-4043-2-ND
10µH Shielded Molded Inductor 9A 22mOhm Max Nonstandard

10µH Shielded Molded Inductor 9A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4043-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4043-1-ND
Fixed Inductors 553-4043-1-ND
10µH Shielded Molded Inductor 9A 22mOhm Max Nonstandard

10µH Shielded Molded Inductor 9A 22mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4043-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4043-6-ND
Fixed Inductors 553-4043-6-ND
10µH Shielded Molded Inductor 9A 22mOhm Max Nonstandard

10µH Shielded Molded Inductor 9A 22mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 10Uh, 9A; Inductance Pulse Electronics - 61AC6042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 10Uh, 9A; Inductance Pulse Electronics
61AC6042
Inductor, Shielded, Aec-Q200, 10Uh, 9A; Inductance Pulse Electronics 61AC6042
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 9A; Inductance:10µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):10.5A; Product Range:PA4346.XXXANLT Series; DC Resistance Max:0.022ohm; Product Length:13.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 10UH, 9A; Inductance:10µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):10.5A; Product Range:PA4346.XXXANLT Series; DC Resistance Max:0.022ohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4346.103ANLT 553-4043-2-ND 61AC6042
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 10Uh, 9A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 10 microH 10 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details