Pulse Electronics Corporation Inductors PA5005.472NLT

Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5005.472NLT
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4104-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4104-2-ND
Fixed Inductors 553-4104-2-ND
4.7µH Shielded Molded Inductor 8.5A 18.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8.5A 18.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4104-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4104-6-ND
Fixed Inductors 553-4104-6-ND
4.7µH Shielded Molded Inductor 8.5A 18.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8.5A 18.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4104-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4104-1-ND
Fixed Inductors 553-4104-1-ND
4.7µH Shielded Molded Inductor 8.5A 18.4mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 8.5A 18.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9558
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9558
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10.5A; Product Range:PA5005.XXXNLT Series; Inductor Case / Package:-; Product Length:6.6mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):10.5A; Product Range:PA5005.XXXNLT Series; Inductor Case / Package:-; Product Length:6.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9559 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9559
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9559
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10.5A; Product Range:PA5005.XXXNLT Series; Inductor Case / Package:-; Product Length:6.6mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):10.5A; Product Range:PA5005.XXXNLT Series; Inductor Case / Package:-; Product Length:6.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5005.472NLT 553-4104-2-ND 62AC9558
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 4.7 microH 4.7 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers