PA4990 series SMT Power Bead Inductor Series, Up To 77A
150nH Shielded Inductor 77A 0.125mOhm Nonstandard
150nH Shielded Inductor 77A 0.125mOhm Nonstandard
150nH Shielded Inductor 77A 0.125mOhm Nonstandard
Integrated Circuits (ICs) - Power Inductors
| Pulse Electronics Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | PA4990.151HLT | 553-PA4990.151HLTDKR-ND | PA4990.151HLT |
| Product Name | Inductors | Fixed Inductors | Integrated Circuits (ICs) - Power Inductors |
| Inductance Range | 0.1500 microH | 0.1500 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount Technology |