High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
22µH Shielded Molded Inductor 8A 35mOhm Max Nonstandard
22µH Shielded Molded Inductor 8A 35mOhm Max Nonstandard
22µH Shielded Molded Inductor 8A 35mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 8A; Inductance:22µH; RMS Current (Irms):8A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4343.223ANLT | 553-4030-2-ND | 61AC5991 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 22Uh, 8A; Inductance Pulse Electronics |
| Application | High Current; Power Choke | ||
| Inductance Range | 22 microH | 22 microH | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |