Pulse Electronics Corporation Inductors PA4546.601NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4546.601NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

Supplier's Site Datasheet
Fixed Inductors - PA4546.601NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4546.601NLT-ND
Fixed Inductors PA4546.601NLT-ND
600nH Unshielded Molded Inductor 5.3A 26mOhm Max Nonstandard

600nH Unshielded Molded Inductor 5.3A 26mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4546.601NLT PA4546.601NLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.6000 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Specs
Application RF Choke
View Details