Pulse Electronics Corporation Inductors PA4343.223NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.223NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3452-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3452-2-ND
Fixed Inductors 553-3452-2-ND
22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3452-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3452-1-ND
Fixed Inductors 553-3452-1-ND
22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3452-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3452-6-ND
Fixed Inductors 553-3452-6-ND
22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

22µH Shielded Molded Inductor 9A 37mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 9A 37 MOHM Inductor and Choke - 71-PA4343.223NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 9A 37 MOHM Inductor and Choke
71-PA4343.223NLT
SMD 22UH 9A 37 MOHM Inductor and Choke 71-PA4343.223NLT
FIXED IND 22UH 9A 37 MOHM SMD Product overview: PA4343.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.223NLT can be used for catalog matching and distributor lookup.

FIXED IND 22UH 9A 37 MOHM SMD Product overview: PA4343.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 9A, 37 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 9A, 37 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.223NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 22Uh, 9A; Inductance Pulse Electronics - 61AC5992 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 22Uh, 9A; Inductance Pulse Electronics
61AC5992
Inductor, Shielded, Aec-Q200, 22Uh, 9A; Inductance Pulse Electronics 61AC5992
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 22UH, 9A; Inductance:22µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.037ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PA4343.223NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4343.223NLT
Fixed Inductors PA4343.223NLT
FIXED IND 22UH 9A 37 MOHM SMD

FIXED IND 22UH 9A 37 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.223NLT 553-3452-2-ND 71-PA4343.223NLT 61AC5992 PA4343.223NLT
Product Name Inductors Fixed Inductors SMD 22UH 9A 37 MOHM Inductor and Choke Inductor, Shielded, Aec-Q200, 22Uh, 9A; Inductance Pulse Electronics Fixed Inductors
Application Power Choke
Inductance Range 22 microH 22 microH 22 microH 22 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 3631B220MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers