Pulse Electronics Corporation Inductors PA5003.222NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5003.222NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4088-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4088-2-ND
Fixed Inductors 553-4088-2-ND
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4088-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4088-1-ND
Fixed Inductors 553-4088-1-ND
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4088-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4088-6-ND
Fixed Inductors 553-4088-6-ND
2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 9.7A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics - 62AC9518 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
62AC9518
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics 62AC9518
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics - 62AC9519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
62AC9519
Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics 62AC9519
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):9.7A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:PA5003.XXXNLT Series; Inductor Case / Package:-; Product Length:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5003.222NLT 553-4088-2-ND 62AC9518
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5720-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers