High Current Composite Inductor - PA5005.XXXNLT Series, Up to 24Apk
1µH Shielded Molded Inductor 20A 4.52mOhm Max Nonstandard
1µH Shielded Molded Inductor 20A 4.52mOhm Max Nonstandard
1µH Shielded Molded Inductor 20A 4.52mOhm Max Nonstandard
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHIELDED, 1UH, 20%; Inductance:1µH; RMS Current (Irms):20A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA5005.102NLT | 553-4098-6-ND | 62AC9547 |
| Product Name | Inductors | Fixed Inductors | Inductor, Aec-Q200, Shielded, 1Uh, 20%; Inductance Pulse Electronics |
| Application | High Current | ||
| Inductance Range | 1 microH | 1 microH | |
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |