Pulse Electronics Corporation Inductors PA4349.152ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
Fixed Inductors - 553-4044-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4044-1-ND
Fixed Inductors 553-4044-1-ND
1.5µH Shielded Molded Inductor 62A 1.15mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 62A 1.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4044-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4044-6-ND
Fixed Inductors 553-4044-6-ND
1.5µH Shielded Molded Inductor 62A 1.15mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 62A 1.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4044-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4044-2-ND
Fixed Inductors 553-4044-2-ND
1.5µH Shielded Molded Inductor 62A 1.15mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 62A 1.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4349.152ANLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4349.152ANLT
Fixed Inductors PA4349.152ANLT
FIXED IND 1.5UH 62A 1.15MOHM SMD

FIXED IND 1.5UH 62A 1.15MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 62A; Inductance Pulse Electronics - 61AC6047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 62A; Inductance Pulse Electronics
61AC6047
Inductor, Shielded, Aec-Q200, 1.5Uh, 62A; Inductance Pulse Electronics 61AC6047
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 62A; Inductance:1.5µH; RMS Current (Irms):62A; Inductor Construction:Shielde d; Saturation Current (Isat):52A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.00115ohm; Product Width:22mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 62A; Inductance:1.5µH; RMS Current (Irms):62A; Inductor Construction:Shielded; Saturation Current (Isat):52A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.00115ohm; Product Width:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.152ANLT 553-4044-1-ND PA4349.152ANLT 61AC6047
Product Name Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 62A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CMT-8106-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details