Pulse Electronics Corporation Inductors PA4343.301NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.301NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3454-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3454-6-ND
Fixed Inductors 553-3454-6-ND
300nH Shielded Molded Inductor 48A 0.72mOhm Max Nonstandard

300nH Shielded Molded Inductor 48A 0.72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3454-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3454-1-ND
Fixed Inductors 553-3454-1-ND
300nH Shielded Molded Inductor 48A 0.72mOhm Max Nonstandard

300nH Shielded Molded Inductor 48A 0.72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3454-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3454-2-ND
Fixed Inductors 553-3454-2-ND
300nH Shielded Molded Inductor 48A 0.72mOhm Max Nonstandard

300nH Shielded Molded Inductor 48A 0.72mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 300Nh, 48A; Inductance Pulse Electronics - 61AC5994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 300Nh, 48A; Inductance Pulse Electronics
61AC5994
Inductor, Shielded, Aec-Q200, 300Nh, 48A; Inductance Pulse Electronics 61AC5994
INDUCTOR, SHIELDED, AEC-Q200, 300NH, 48A; Inductance:300nH; RMS Current (Irms):48A; Inductor Construction:Shielde d; Saturation Current (Isat):72A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:720µohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 300NH, 48A; Inductance:300nH; RMS Current (Irms):48A; Inductor Construction:Shielded; Saturation Current (Isat):72A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:720µohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.301NLT 553-3454-6-ND 61AC5994
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 300Nh, 48A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.3000 microH 0.3000 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0012 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details