Pulse Electronics Corporation Inductors PA4344.562NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.562NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3476-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3476-6-ND
Fixed Inductors 553-3476-6-ND
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3476-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3476-2-ND
Fixed Inductors 553-3476-2-ND
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3476-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3476-1-ND
Fixed Inductors 553-3476-1-ND
5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 21A 7.05mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 5.6Uh, 21A; Inductance Pulse Electronics - 61AC6029 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 5.6Uh, 21A; Inductance Pulse Electronics
61AC6029
Inductor, Shielded, Aec-Q200, 5.6Uh, 21A; Inductance Pulse Electronics 61AC6029
INDUCTOR, SHIELDED, AEC-Q200, 5.6UH, 21A; Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.00705ohm; Product Width:17.2mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 5.6UH, 21A; Inductance:5.6µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.00705ohm; Product Width:17.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.562NLT 553-3476-6-ND 61AC6029
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 5.6Uh, 21A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 5.6 microH 5.6 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469832 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details