Pulse Electronics Corporation Inductors PA4546.822NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4546.822NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

Supplier's Site Datasheet
Inductors PA4546.822NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

Supplier's Site Datasheet
Fixed Inductors - PA4546.822NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4546.822NLT-ND
Fixed Inductors PA4546.822NLT-ND
8.2µH Unshielded Molded Inductor 1.4A 376mOhm Max Nonstandard

8.2µH Unshielded Molded Inductor 1.4A 376mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4546.822NLT PA4546.822NLT PA4546.822NLT-ND
Product Name Inductors Inductors Fixed Inductors
Application High Current; Power Choke High Current; Power Choke
Inductance Range 8.2 microH 0.8200 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers