Pulse Electronics Corporation Inductors PA5005.432NLT

Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5005.432NLT
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - PA5005.432NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA5005.432NLT-ND
Fixed Inductors PA5005.432NLT-ND
4.3µH Shielded Molded Inductor 9A 16.2mOhm Max Nonstandard

4.3µH Shielded Molded Inductor 9A 16.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5005.432NLT PA5005.432NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 4.3 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-20N 0402CS-20NXJRW , 0402CS-20NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details