Pulse Electronics Corporation Fixed Inductors PA4546.821NLT

Description
820nH Shielded Molded Inductor 4.5A 44mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Molded Inductor 4.5A 44mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA4546.821NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4546.821NLTTR-ND
Fixed Inductors 553-PA4546.821NLTTR-ND
820nH Shielded Molded Inductor 4.5A 44mOhm Max Nonstandard

820nH Shielded Molded Inductor 4.5A 44mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA4546.821NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers