Pulse Electronics Corporation Inductors PA4344.153ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - 553-4035-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4035-6-ND
Fixed Inductors 553-4035-6-ND
15µH Shielded Molded Inductor 16A 15.5mOhm Max Nonstandard

15µH Shielded Molded Inductor 16A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4035-2-ND
Fixed Inductors 553-4035-2-ND
15µH Shielded Molded Inductor 16A 15.5mOhm Max Nonstandard

15µH Shielded Molded Inductor 16A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4035-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4035-1-ND
Fixed Inductors 553-4035-1-ND
15µH Shielded Molded Inductor 16A 15.5mOhm Max Nonstandard

15µH Shielded Molded Inductor 16A 15.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PA4344.153ANLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4344.153ANLT
Fixed Inductors PA4344.153ANLT
FIXED IND 15UH 16A 15.5 MOHM SMD

FIXED IND 15UH 16A 15.5 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 15Uh, 16A; Inductance Pulse Electronics - 61AC6016 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 15Uh, 16A; Inductance Pulse Electronics
61AC6016
Inductor, Shielded, Aec-Q200, 15Uh, 16A; Inductance Pulse Electronics 61AC6016
INDUCTOR, SHIELDED, AEC-Q200, 15UH, 16A; Inductance:15µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0155ohm; Product Length:17.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 15UH, 16A; Inductance:15µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0155ohm; Product Length:17.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.153ANLT 553-4035-6-ND PA4344.153ANLT 61AC6016
Product Name Inductors Fixed Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 15Uh, 16A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 15 microH 15 microH 15 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8116-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details