Pulse Electronics Corporation Inductors PA4346.221ANLT

Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

Supplier's Site Datasheet
Fixed Inductors - PA4346.221ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4346.221ANLT-ND
Fixed Inductors PA4346.221ANLT-ND
220nH Shielded Molded Inductor 50A 0.61mOhm Max Nonstandard

220nH Shielded Molded Inductor 50A 0.61mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4346.221ANLT PA4346.221ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.2200 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers