PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
150nH Shielded Molded Inductor 55A 0.6mOhm Max Nonstandard
150nH Shielded Molded Inductor 55A 0.6mOhm Max Nonstandard
150nH Shielded Molded Inductor 55A 0.6mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4343.151NLT | 553-3005-2-ND |
| Product Name | Inductors | Fixed Inductors |
| Application | Power Choke | |
| Inductance Range | 0.1500 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |