Pulse Electronics Corporation Inductors PA4349.683ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4349.683ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Molded Inductor 14A 29.5mOhm Max Nonstandard

68µH Shielded Molded Inductor 14A 29.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4349.683ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Molded Inductor 14A 29.5mOhm Max Nonstandard

68µH Shielded Molded Inductor 14A 29.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4349.683ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Molded Inductor 14A 29.5mOhm Max Nonstandard

68µH Shielded Molded Inductor 14A 29.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.683ANLT 553-PA4349.683ANLTCT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 68 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details