Pulse Electronics Corporation Inductors PA5002.561NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5002.561NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4075-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4075-1-ND
Fixed Inductors 553-4075-1-ND
560nH Shielded Molded Inductor 13.9A 9.54mOhm Max Nonstandard

560nH Shielded Molded Inductor 13.9A 9.54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4075-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4075-2-ND
Fixed Inductors 553-4075-2-ND
560nH Shielded Molded Inductor 13.9A 9.54mOhm Max Nonstandard

560nH Shielded Molded Inductor 13.9A 9.54mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4075-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4075-6-ND
Fixed Inductors 553-4075-6-ND
560nH Shielded Molded Inductor 13.9A 9.54mOhm Max Nonstandard

560nH Shielded Molded Inductor 13.9A 9.54mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9507 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9507
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9507
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):13.9A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00954ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):13.9A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00954ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9506
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9506
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):13.9A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00954ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):13.9A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.00954ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5002.561NLT 553-4075-1-ND 62AC9507
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.5600 microH 0.5600 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details