Pulse Electronics Corporation Inductors PA4990.121HLT

Description
PA4990 series SMT Power Bead Inductor Series, Up To 77A
Request a Quote Datasheet
Description
PA4990 series SMT Power Bead Inductor Series, Up To 77A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4990.121HLT
PA4990 series SMT Power Bead Inductor Series, Up To 77A

PA4990 series SMT Power Bead Inductor Series, Up To 77A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4990.121HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4990.121HLTCT-ND
Fixed Inductors 553-PA4990.121HLTCT-ND
120nH Shielded Inductor 77A 0.125mOhm Nonstandard

120nH Shielded Inductor 77A 0.125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4990.121HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4990.121HLTTR-ND
Fixed Inductors 553-PA4990.121HLTTR-ND
120nH Shielded Inductor 77A 0.125mOhm Nonstandard

120nH Shielded Inductor 77A 0.125mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4990.121HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Inductor 77A 0.125mOhm Nonstandard

120nH Shielded Inductor 77A 0.125mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4990.121HLT 553-PA4990.121HLTCT-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.1200 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details