Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| 2-Phase SMT Coupled Inductor for Notebook Vcore, up to 31A/phase | |
| P1172/P1173 SMT Shielded Drum Core Inductor series, up to 14A | |
| P1174 SMT Shielded Drum Core Inductor series, up to 3A | |
| P1252 SMT Unshielded Drum Core Inductor series, up to 15A | |
| PA0390 SMT Unshielded Drum Core Inductor series, up to 6A | |
| PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A | |
| PA131xA Series SMT Power Bead Coupled Inductor, up to 40A per phase | |
| PA1320 SMT Power Bead Inductor Series, Up To 40A | |
| PA1682 series SMT Power Bead Inductor Series, up to 27A | |
| PA1X9X SMT Planar Inductor Series Series, Up To 73A | |
| PA1X9X SMT Planar Inductor Series, Up To 73A | |
| PA2050 series SMT Inductor, up to 27A | |
| PA2083 series SMT Power Bead Inductor, up to 27A | |
| PA2202 series SMT Inductor, up to 36A | |
| PA249x Series SMT Power Bead Coupled Inductor, up to 80A per phase | |
| PA2509 Series SMT Power Bead Inductor, up to 30A | |
| PA2607 Series SMT Power Bead Inductor, up to 41 A | |
| PA2729 Series SMT Wire Wound Inductor Series, up to 20A | |
| PA2729 SMT Wire Wound Inductor Series, up to 20A | |
| PA27XX Series SMT Common Mode Choke, up to 20A | |
| PA2891 Series SMT Power Bead Inductor, up to 72+ A | |
| PA2892 Series SMT Power Bead Inductor, up to 81+ A | |
| PA2982 Series SMT Power Bead Inductor, up to 81+ A | |
| PA2983 series SMT Power Bead Inductor, up to 70A | |
| PA3136 SMT Power Bead Inductor Series, up to 90A | |
| PA3146 Series SMT Power Bead Inductor, up to 94A | |
| PA314X series SMT Power Bead Coupled Inductor, up to 110A per Phase | |
| PA314X series SMT Power Bead Coupled Inductor, up to 80A per Phase | |
| PA3288 series SMT Power Bead Inductor, up to 70A | |
| PA3747.XXX THT Common Mode Choke series, up to 5A | |
| PA3779 SMT Power Bead Series Inductor, up to 86A | |
| PA3784 SMT Power Bead Series Inductor, up to 84A | |
| PA3790 Series SMT Power Bead Inductor, up to 98+ A | |
| PA4025 SMT Power Bead Inductor Series, up to 86A | |
| PA4040 series THT Integrated Common Mode/Differential Mode Chokes, up to 4.6A | |
| PA4053.XXXNL THT Common Mode Choke series, Dielectric Strength 2500Vrms, Up to 4A | |
| PA4059 Series SMT Power Bead Inductor, up to 61 A | |
| PA4060 Series SMT Power Bead Inductor, up to 94+ A | |
| PA4085 SMT Power Bead Series Inductor, up to 84A | |
| PA4272 SMT Power Bead Inductor Series, up to 70A | |
| PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height | |
| Power Beads - PA2202.XXXNL Series, Over 75Apk | |
| Power Beads - PA4272.XXXHLT and PA4272.XXXAHLT Series |
| << Prev | Next >> |