Pulse Electronics Corporation Inductors PA4345.562NLT

Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4345.562NLT
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-PA4345.562NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4345.562NLTTR-ND
Fixed Inductors 553-PA4345.562NLTTR-ND
5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.562NLT 553-PA4345.562NLTTR-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 5.6 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers