Pulse Electronics Corporation Inductors PA4546.562NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4546.562NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

Supplier's Site Datasheet
Fixed Inductors - PA4546.562NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4546.562NLT-ND
Fixed Inductors PA4546.562NLT-ND
5.6µH Unshielded Molded Inductor 1.7A 208mOhm Max Nonstandard

5.6µH Unshielded Molded Inductor 1.7A 208mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4546.562NLT PA4546.562NLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 5.6 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Specs
Application RF Choke
View Details