Pulse Electronics Corporation Inductors PA5041.151HLT

Description
Power Beads - PA5041 Series, Over 89Apk
Request a Quote Datasheet
Description
Power Beads - PA5041 Series, Over 89Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5041.151HLT
Power Beads - PA5041 Series, Over 89Apk

Power Beads - PA5041 Series, Over 89Apk

Supplier's Site Datasheet
Fixed Inductors - 553-PA5041.151HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5041.151HLTTR-ND
Fixed Inductors 553-PA5041.151HLTTR-ND
150nH Shielded Inductor 40A 0.29mOhm Nonstandard

150nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5041.151HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5041.151HLTCT-ND
Fixed Inductors 553-PA5041.151HLTCT-ND
150nH Shielded Inductor 40A 0.29mOhm Nonstandard

150nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5041.151HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Inductor 40A 0.29mOhm Nonstandard

150nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5041.151HLT 553-PA5041.151HLTTR-ND
Product Name Inductors Fixed Inductors
Inductance Range 150 microH
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details