PA4990 series SMT Power Bead Inductor Series, Up To 77A
330nH Shielded Inductor 32A 0.125mOhm Nonstandard
330nH Shielded Inductor 32A 0.125mOhm Nonstandard
330nH Shielded Inductor 32A 0.125mOhm Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4990.331HLT | 553-PA4990.331HLTCT-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 0.3300 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology |