Pulse Electronics Corporation Inductors PA4345.151NLT

Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4345.151NLT
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3482-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3482-1-ND
Fixed Inductors 553-3482-1-ND
150nH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

150nH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3482-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3482-2-ND
Fixed Inductors 553-3482-2-ND
150nH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

150nH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3482-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3482-6-ND
Fixed Inductors 553-3482-6-ND
150nH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

150nH Shielded Molded Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 150Nh, 16A; Inductance Pulse Electronics - 61AC6036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 150Nh, 16A; Inductance Pulse Electronics
61AC6036
Inductor, Shielded, Aec-Q200, 150Nh, 16A; Inductance Pulse Electronics 61AC6036
INDUCTOR, SHIELDED, AEC-Q200, 150NH, 16A; Inductance:150nH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:PA4345.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 150NH, 16A; Inductance:150nH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:PA4345.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.151NLT 553-3482-1-ND 61AC6036
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 150Nh, 16A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.1500 microH 0.1500 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers