Pulse Electronics Corporation Inductors PA5001.601NLT

Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.601NLT
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-PA5001.601NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5001.601NLTTR-ND
Fixed Inductors 553-PA5001.601NLTTR-ND
600nH Shielded Inductor 11.7A 9.52mOhm Max Nonstandard

600nH Shielded Inductor 11.7A 9.52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.601NLT 553-PA5001.601NLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.6000 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567641P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details