High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
10µH Shielded Molded Inductor 33A 4.15mOhm Max Nonstandard
10µH Shielded Molded Inductor 33A 4.15mOhm Max Nonstandard
10µH Shielded Molded Inductor 33A 4.15mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 33A; Inductance:10µH; RMS Current (Irms):33A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4349.103ANLT | 553-4048-6-ND | 61AC6046 |
| Product Name | Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 10Uh, 33A; Inductance Pulse Electronics |
| Application | High Current; Power Choke | ||
| Inductance Range | 10 microH | 10 microH | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |