Pulse Electronics Corporation Inductors PA4344.683NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.683NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3479-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3479-6-ND
Fixed Inductors 553-3479-6-ND
68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3479-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3479-1-ND
Fixed Inductors 553-3479-1-ND
68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3479-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3479-2-ND
Fixed Inductors 553-3479-2-ND
68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

68µH Shielded Molded Inductor 7A 80mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 68Uh, 7A; Inductance Pulse Electronics - 61AC6032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 68Uh, 7A; Inductance Pulse Electronics
61AC6032
Inductor, Shielded, Aec-Q200, 68Uh, 7A; Inductance Pulse Electronics 61AC6032
INDUCTOR, SHIELDED, AEC-Q200, 68UH, 7A; Inductance:68µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 68UH, 7A; Inductance:68µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.08ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.683NLT 553-3479-6-ND 61AC6032
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 68Uh, 7A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 68 microH 68 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers