High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
FIXED IND 1.5UH 10.5A 11.2 MOHM Product overview: PA5003.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 10.5A, 11.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 10.5A, 11.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5003.152NLT can be used for catalog matching and distributor lookup.
1.5µH Shielded Molded Inductor 10.5A 11.2mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 10.5A 11.2mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 10.5A 11.2mOhm Max Nonstandard
FIXED IND 1.5UH 10.5A 11.2 MOHM
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):10.5A; Inductor Construction:Shielde
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA5003.152NLT | 71-PA5003.152NLT | 553-4086-1-ND | PA5003.152NLT | 62AC9515 |
| Product Name | Inductors | 1.5UH 10.5A 11.2 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics |
| Application | High Current | ||||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |