Pulse Electronics Corporation Inductors PA5003.821NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5003.821NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4083-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4083-2-ND
Fixed Inductors 553-4083-2-ND
820nH Shielded Molded Inductor 12.9A 5.78mOhm Max Nonstandard

820nH Shielded Molded Inductor 12.9A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4083-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4083-1-ND
Fixed Inductors 553-4083-1-ND
820nH Shielded Molded Inductor 12.9A 5.78mOhm Max Nonstandard

820nH Shielded Molded Inductor 12.9A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4083-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4083-6-ND
Fixed Inductors 553-4083-6-ND
820nH Shielded Molded Inductor 12.9A 5.78mOhm Max Nonstandard

820nH Shielded Molded Inductor 12.9A 5.78mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 820Nh, 20%; Inductance Pulse Electronics - 62AC9531 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 820Nh, 20%; Inductance Pulse Electronics
62AC9531
Inductor, Aec-Q200, Shielded, 820Nh, 20%; Inductance Pulse Electronics 62AC9531
INDUCTOR, AEC-Q200, SHIELDED, 820NH, 20%; Inductance:820nH; RMS Current (Irms):12.9A; Inductor Construction:Shielde d; Saturation Current (Isat):19.7A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00578ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 820NH, 20%; Inductance:820nH; RMS Current (Irms):12.9A; Inductor Construction:Shielded; Saturation Current (Isat):19.7A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00578ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 820Nh, 20%; Inductance Pulse Electronics - 62AC9530 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 820Nh, 20%; Inductance Pulse Electronics
62AC9530
Inductor, Aec-Q200, Shielded, 820Nh, 20%; Inductance Pulse Electronics 62AC9530
INDUCTOR, AEC-Q200, SHIELDED, 820NH, 20%; Inductance:820nH; RMS Current (Irms):12.9A; Inductor Construction:Shielde d; Saturation Current (Isat):19.7A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00578ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 820NH, 20%; Inductance:820nH; RMS Current (Irms):12.9A; Inductor Construction:Shielded; Saturation Current (Isat):19.7A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00578ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5003.821NLT 553-4083-2-ND 62AC9531
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 820Nh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.8200 microH 0.8200 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers