Pulse Electronics Corporation Fixed Inductors PA4390.331HLT

Description
330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead
Request a Quote Datasheet
Description
330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA4390.331HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead

330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 553-PA4390.331HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4390.331HLTCT-ND
Fixed Inductors 553-PA4390.331HLTCT-ND
330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead

330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead

Buy Now Datasheet
Fixed Inductors - 553-PA4390.331HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4390.331HLTTR-ND
Fixed Inductors 553-PA4390.331HLTTR-ND
330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead

330nH Shielded Inductor 68A 0.185mOhm Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA4390.331HLTDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details