Pulse Electronics Corporation Inductors PA4343.821ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4343.821ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
820nH Shielded Molded Inductor 31A 1.65mOhm Max Nonstandard

820nH Shielded Molded Inductor 31A 1.65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.821ANLT 553-PA4343.821ANLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.8200 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers