Pulse Electronics Corporation Inductors PA4346.153ANLT

Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

Supplier's Site Datasheet
Fixed Inductors - PA4346.153ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4346.153ANLT-ND
Fixed Inductors PA4346.153ANLT-ND
15µH Shielded Molded Inductor 8.2A 36mOhm Max Nonstandard

15µH Shielded Molded Inductor 8.2A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4346.153ANLT PA4346.153ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 15 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-33N 0402CS-33NXJRW , 0402CS-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1625812-6 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details