Pulse Electronics Corporation Inductors PA4344.823ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - 553-4038-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4038-6-ND
Fixed Inductors 553-4038-6-ND
82µH Shielded Molded Inductor 6.5A 83mOhm Max Nonstandard

82µH Shielded Molded Inductor 6.5A 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4038-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4038-2-ND
Fixed Inductors 553-4038-2-ND
82µH Shielded Molded Inductor 6.5A 83mOhm Max Nonstandard

82µH Shielded Molded Inductor 6.5A 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4038-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4038-1-ND
Fixed Inductors 553-4038-1-ND
82µH Shielded Molded Inductor 6.5A 83mOhm Max Nonstandard

82µH Shielded Molded Inductor 6.5A 83mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 82Uh, 6.5A; Inductance Pulse Electronics - 61AC6034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 82Uh, 6.5A; Inductance Pulse Electronics
61AC6034
Inductor, Shielded, Aec-Q200, 82Uh, 6.5A; Inductance Pulse Electronics 61AC6034
INDUCTOR, SHIELDED, AEC-Q200, 82UH, 6.5A; Inductance:82µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.083ohm; Product Length:17.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 82UH, 6.5A; Inductance:82µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.083ohm; Product Length:17.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.823ANLT 553-4038-6-ND 61AC6034
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 82Uh, 6.5A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 82 microH 82 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 60
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details