Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes

Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. 
Inductors, Coils, and Chokes: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30 31 32 33 34 35 38
Product Name Notes
P059X SMT Toroid Inductor SLIC Series, Up to 38A
P0751/P0752 SMT Unshielded Drum Core Inductor series, up to 6.8A
P0762 SMT Unshielded Drum Core Inductor series, up to 2A
P0770 SMT Unshielded Drum Core Inductor series, up to 2.9A
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
P1166 SMT Shielded Drum Core Inductor series, up to 5.5A
P1167 SMT Shielded Drum Core Inductor series, up to 3.5A
P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A
P1170/P1171 SMT Shielded Drum Core Inductor series, up to 13A
P1172/P1173 SMT Shielded Drum Core Inductor series, up to 14A

<< Prev Next >>