The 1302750-SCCT30E156SR
Kyocera AVX’s series of cylindrical electrochemical double-layer capacitors offer excellent pulse power handling characteristics based on the combination of very high capacitance and very low ESR. Used by themselves or in conjunction with primary or secondary batteries, they provide extended back up time, longer battery life, and provide instantaneous power pulses as needed. Offer great solutions to Hold Up, Energy Harvesting, and Pulse Power Applications.
Win Source Part Number: 1302750-SCCT30E156SR
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: SCC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 480
Capacitance: 15 F
Tolerance: -10%, +30%
Voltage - Rated: 3 V
Lead Spacing: 0.217" (5.50mm)
ESR (Equivalent Series Resistance): 40mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KYOCERA AVX
Other Names: 478-11289
CAPACITOR 15F -10% +30% 3V T/H
CAPACITOR 15F -10% +30% 3V T/H
SUPERCAPACITOR, 15F, 3V, RADIAL; Capacitance:15F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCCT30E156SRB | 1302750-SCCT30E156SRB | SCCT30E156SRB | SCCT30E156SRB | 21AJ9643 |
| Product Name | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 15F, 3V, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Capacitance Range | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF | 1.50E7 microF |
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts | |
| Lead Style | Radial lead straight | Radial | |||
| Mounting Style | Cell | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |